☰
CD4014BM
CD4014BM
Active
Description:  IC STATIC SHFT REG 8STG 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4014BM Datasheet
History Price: $1.21000
In Stock: 14160
CD4014BM vs CD4035BF3A
Series
4000B
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Parallel or Serial to Serial
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP