Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments CD4014BMT
CD4014BMT
Active
Logic - Shift Registers
Description:
IC STATIC SHFT REG 8STG 16-SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4014BMT Datasheet
History Price: $1.21000
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4014BMT vs CD4076BFX
Part No
CD4014BMT
CD4076BFX
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Shift Register
Register, D-Type
Output Type
Push-Pull
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Parallel or Serial to Serial
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP