Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments CD4014BPWR
CD4014BPWR
Active
Logic - Shift Registers
Description:
IC STATIC SHFT REG 8STG 16-TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CD4014BPWR Datasheet
History Price: $0.68000
In Stock: 23000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4014BPWR vs CD4015BME4
Part No
CD4014BPWR
CD4015BME4
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Push-Pull
Number of Elements
1
2
Number of Bits per Element
8
4
Function
Parallel or Serial to Serial
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC