☰
CD4015AD3
CD4015AD3
Active
Description:  STATIC SHIFT REGISTER
Manufacturer:  Harris Corporation
Datasheet:   CD4015AD3 Datasheet
History Price: $9.97000
In Stock: 9120
CD4015AD3 vs CD4035BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
-
Complementary
Number of Elements
2
1
Number of Bits per Element
4
4
Function
-
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CERDIP
16-SOIC