☰
CD4015BCN
CD4015BCN
Obsolete
Description:  IC REGISTER STATIC DL 4BIT 16DIP
Manufacturer:  onsemi
Datasheet:   CD4015BCN Datasheet
History Price: Obsolete
In Stock: 36920
CD4015BCN vs CD4015BME4
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Push-Pull
Number of Elements
2
2
Number of Bits per Element
4
4
Function
Serial to Parallel
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC