☰
CD4015BD
CD4015BD
Active
Description:  STATIC SHIFT REGISTER
Manufacturer:  Harris Corporation
Datasheet:   CD4015BD Datasheet
History Price: $9.58000
In Stock: 31280
CD4015BD vs CD4015BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Push-Pull
Number of Elements
2
2
Number of Bits per Element
4
4
Function
Serial to Parallel
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC