Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD4015BEX
CD4015BEX
Active
Logic - Shift Registers
Description:
DUAL STATIC SHIFT REGSTR
Manufacturer:
Harris Corporation
Datasheet:
CD4015BEX Datasheet
History Price: $0.23000
In Stock: 10960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4015BEX vs CD4035BF
Part No
CD4015BEX
CD4035BF
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Complementary
Number of Elements
2
1
Number of Bits per Element
4
4
Function
Serial to Parallel
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP