☰
CD4015BM
CD4015BM
Active
Description:  IC DUAL 4STAGE SHIFT REG 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4015BM Datasheet
History Price: $1.11000
In Stock: 26560
CD4015BM vs CD4035BD3
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Complementary
Number of Elements
2
1
Number of Bits per Element
4
4
Function
Serial to Parallel
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP