☰
CD4015BME4
CD4015BME4
Obsolete
Description:  IC DUAL STATIC SHFT REG 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4015BME4 Datasheet
History Price: Obsolete
In Stock: 26600
CD4015BME4 vs CD4015BCN
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Complementary
Number of Elements
2
2
Number of Bits per Element
4
4
Function
Serial to Parallel
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP