Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments CD4015BME4
CD4015BME4
Obsolete
Logic - Shift Registers
Description:
IC DUAL STATIC SHFT REG 16-SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4015BME4 Datasheet
History Price: Obsolete
In Stock: 26600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4015BME4 vs CD4015BM
Part No
CD4015BME4
CD4015BM
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Push-Pull
Number of Elements
2
2
Number of Bits per Element
4
4
Function
Serial to Parallel
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC