☰
CD4015BME4
CD4015BME4
Obsolete
Description:  IC DUAL STATIC SHFT REG 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4015BME4 Datasheet
History Price: Obsolete
In Stock: 12800
CD4015BME4 vs CD4034BM96G4
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Shift Register
Register, Bidirectional
Output Type
Push-Pull
Push-Pull
Number of Elements
2
1
Number of Bits per Element
4
8
Function
Serial to Parallel
Universal
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
24-SOIC