☰
CD4015BME4
CD4015BME4
Obsolete
Description:  IC DUAL STATIC SHFT REG 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4015BME4 Datasheet
History Price: Obsolete
In Stock: 26600
CD4015BME4 vs CD4094BF/3
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Tri-State
Number of Elements
2
1
Number of Bits per Element
4
8
Function
Serial to Parallel
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP