Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD40160BF3A
CD40160BF3A
Active
Logic - Counters, Dividers
Description:
IC DECADE COUNTER 4-BIT 16CDIP
Manufacturer:
Texas Instruments
Datasheet:
CD40160BF3A Datasheet
History Price: Active
In Stock: 21680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40160BF3A vs CD4017BF
Part No
CD40160BF3A
CD4017BF
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Counter, Decade
Counter, Decade
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
5
Reset
Asynchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
12 MHz
11 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP