☰
CD40160BF3A
CD40160BF3A
Active
Description:  IC DECADE COUNTER 4-BIT 16CDIP
Manufacturer:  Texas Instruments
Datasheet:   CD40160BF3A Datasheet
History Price: Active
In Stock: 21680
CD40160BF3A vs CD4520BD3
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Counter, Decade
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
12 MHz
8 MHz
Trigger Type
Positive Edge
-
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP