☰
CD40162BE
CD40162BE
Active
Description:  IC DECADE COUNTER 4-BIT 16DIP
Manufacturer:  Harris Corporation
Datasheet:   CD40162BE Datasheet
History Price: $0.25000
In Stock: 39120
CD40162BE vs CD4520BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Logic Type
Counter, Decade
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
4
4
Reset
Synchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
12 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC