Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor CD4016BCN
CD4016BCN
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BILATERAL SW 1 X 1:1 14DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
CD4016BCN Datasheet
History Price: $0.28000
In Stock: 12160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4016BCN vs CD4016BE
Part No
CD4016BCN
CD4016BE
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Quad Bilateral Switch
Bilateral, FET Switches
Circuit
1 x 1:1
1 x 1:1
Independent Circuits
4
4
Current - Output High, Low
-
-
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
14-PDIP