☰
CD4016BCN
CD4016BCN
Obsolete
Description:  IC BILATERAL SW 1 X 1:1 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4016BCN Datasheet
History Price: $0.28000
In Stock: 12160
CD4016BCN vs CD4512BPWR
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Quad Bilateral Switch
Data Selector/Multiplexer
Circuit
1 x 1:1
1 x 8:1
Independent Circuits
4
1
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-DIP
16-TSSOP