Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD4016BF
CD4016BF
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
CMOS QUAD BILATERAL SWITCH 14-CD
Manufacturer:
Texas Instruments
Datasheet:
CD4016BF Datasheet
History Price: Active
In Stock: 34640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4016BF vs CD4016BMT
Part No
CD4016BF
CD4016BMT
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
CD4016B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Bilateral, FET Switches
Bilateral, FET Switches
Circuit
1 x 1:1
1 x 1:1
Independent Circuits
4
4
Current - Output High, Low
-
-
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
14-SOIC