☰
CD4016BF3A
CD4016BF3A
Active
Description:  IC SW SPST-NOX4 850OHM 14CDIP
Manufacturer:  National Semiconductor
Datasheet:   CD4016BF3A Datasheet
History Price: Active
In Stock: 32240
CD4016BF3A vs CD4067BF3A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
-
Number of Circuits
4
-
On-State Resistance (Max)
850Ohm
-
Channel-to-Channel Matching (ΔRon)
5Ohm
-
Voltage - Supply, Single (V-)
3V ~ 18V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
40MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
4pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-50dB @ 900kHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
14-CDIP (0.300", 7.62mm)
-
Supplier Device Package
14-CDIP
-