☰
CD4016BF3A
CD4016BF3A
Active
Description:  IC SW SPST-NOX4 850OHM 14CDIP
Manufacturer:  National Semiconductor
Datasheet:   CD4016BF3A Datasheet
History Price: Active
In Stock: 8640
CD4016BF3A vs CD4067BME4
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Discontinued
Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
16:1
Number of Circuits
4
1
On-State Resistance (Max)
850Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
40MHz
14MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
4pF
0.2pF, 55pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-50dB @ 900kHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-CDIP
24-SOIC