☰
CD40174BCN
CD40174BCN
Obsolete
Description:  IC FF D-TYPE SNGL 6BIT 16DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD40174BCN Datasheet
History Price: $2.17000
In Stock: 23440
CD40174BCN vs CD4027BD
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Function
Master Reset
Set(Preset) and Reset
Type
D-Type
JK Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
6
1
Clock Frequency
12 MHz
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
10 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
16-CDIP
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)