☰
CD40174BF3A
CD40174BF3A
Active
Description:  CD40174B-MIL CMOS HEX D-TYPE FLI
Manufacturer:  Texas Instruments
Datasheet:   CD40174BF3A Datasheet
History Price: $10.58000
In Stock: 11360
CD40174BF3A vs CD4013BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Function
-
Set(Preset) and Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
24 MHz
Max Propagation Delay @ V, Max CL
-
90ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Iq)
-
4 μA
Input Capacitance
-
5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)