Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Texas Instruments CD40174BM
CD40174BM
Active
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 6BIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD40174BM Datasheet
History Price: $0.47000
In Stock: 6480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40174BM vs CD4076BMT
Part No
CD40174BM
CD4076BMT
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Function
Master Reset
Reset
Type
D-Type
D-Type
Output Type
Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
6
4
Clock Frequency
16 MHz
16 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
180ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)