Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Obsolete
Function
Master Reset
Set(Preset) and Reset
Output Type
Non-Inverted
Complementary
Number of Bits per Element
6
1
Clock Frequency
16 MHz
24 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
16-CDIP
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)