☰
CD40175BMT
CD40175BMT
Active
Description:  IC FF D-TYPE SNGL 4BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD40175BMT Datasheet
History Price: $1.11000
In Stock: 25760
CD40175BMT vs CD4013BF3A
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Master Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
14 MHz
24 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
14-CDIP
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)