Packaging
Tape & Reel (TR)
Bulk
Output Type
Complementary
-
Number of Bits per Element
4
-
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Iq)
4 μA
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-SOIC
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-