☰
CD4017AD
CD4017AD
Active
Description:  IC DECADE COUNTER 5-BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4017AD Datasheet
History Price: $8.73000
In Stock: 18480
CD4017AD vs CD4017BD
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Counter, Decade
Counter, Decade
Direction
-
Up
Number of Elements
1
1
Number of Bits per Element
5
5
Reset
Synchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
5 MHz
11 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 12 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC