☰
CD4017AD
CD4017AD
Active
Description:  IC DECADE COUNTER 5-BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4017AD Datasheet
History Price: $8.73000
In Stock: 18480
CD4017AD vs CD4520BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Logic Type
Counter, Decade
Binary Counter
Direction
-
Up
Number of Elements
1
2
Number of Bits per Element
5
4
Reset
Synchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
5 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 12 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC