☰
CD4017BCSJ
CD4017BCSJ
Active
Description:  IC DECADE COUNTER 5-BIT 16SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4017BCSJ Datasheet
History Price: $0.41000
In Stock: 34080
CD4017BCSJ vs CD4017BF
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Divide-by-10
Counter, Decade
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
5
5
Reset
Asynchronous
Synchronous
Timing
-
Synchronous
Count Rate
6 MHz
11 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 15 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOP
16-CDIP