☰
CD4017BCSJ
CD4017BCSJ
Active
Description:  IC DECADE COUNTER 5-BIT 16SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4017BCSJ Datasheet
History Price: $0.41000
In Stock: 5240
CD4017BCSJ vs CD4022BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Divide-by-10
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
5
4
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
6 MHz
6 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 15 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOP
16-PDIP