☰
CD4017BD
CD4017BD
Active
Description:  IC DECADE COUNTER 5-BIT 16SOIC
Manufacturer:  Harris Corporation
Datasheet:   CD4017BD Datasheet
History Price: $4.98000
In Stock: 27200
CD4017BD vs CD4520BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Logic Type
Counter, Decade
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
5
4
Reset
Synchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
11 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC