Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD4017BD3
CD4017BD3
Active
Logic - Counters, Dividers
Description:
IC DECADE COUNTER 5-BIT 16CDIP
Manufacturer:
Harris Corporation
Datasheet:
CD4017BD3 Datasheet
History Price: $10.31000
In Stock: 13440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4017BD3 vs CD4521BE
Part No
CD4017BD3
CD4521BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Counter, Decade
Divide-by-2
Direction
Up
-
Number of Elements
1
1
Number of Bits per Element
5
24
Reset
Synchronous
Asynchronous
Timing
Synchronous
-
Count Rate
11 MHz
13 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP