Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD4018BD3
CD4018BD3
Active
Logic - Counters, Dividers
Description:
IC DIVIDER BY N 5-BIT 16CDIP
Manufacturer:
Harris Corporation
Datasheet:
CD4018BD3 Datasheet
History Price: $9.27000
In Stock: 32720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4018BD3 vs CD4520BD
Part No
CD4018BD3
CD4520BD
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Divide-by-N
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
5
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
17 MHz
8 MHz
Trigger Type
Positive Edge
-
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC