☰
CD4018BD3
CD4018BD3
Active
Description:  IC DIVIDER BY N 5-BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4018BD3 Datasheet
History Price: $9.27000
In Stock: 32720
CD4018BD3 vs CD4520BD3
Series
-
4000B
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Divide-by-N
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
5
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
17 MHz
8 MHz
Trigger Type
Positive Edge
-
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP