☰
CD4018BD3
CD4018BD3
Active
Description:  IC DIVIDER BY N 5-BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4018BD3 Datasheet
History Price: $9.27000
In Stock: 160
CD4018BD3 vs CD4522BM
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Divide-by-N
Divide-by-N
Direction
Up
Down
Number of Elements
1
1
Number of Bits per Element
5
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
17 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC