☰
CD4018BE
CD4018BE
Active
Description:  IC DIVIDER BY N 5-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4018BE Datasheet
History Price: $0.66000
In Stock: 25840
CD4018BE vs CD40162BE
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Divide-by-N
Counter, Decade
Direction
-
Up
Number of Elements
1
1
Number of Bits per Element
5
4
Reset
Asynchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
8.5 MHz
12 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP