Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4018BE
CD4018BE
Active
Logic - Counters, Dividers
Description:
IC DIVIDER BY N 5-BIT 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4018BE Datasheet
History Price: $0.66000
In Stock: 25840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4018BE vs CD4020BF3A
Part No
CD4018BE
CD4020BF3A
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Divide-by-N
-
Direction
-
-
Number of Elements
1
-
Number of Bits per Element
5
-
Reset
Asynchronous
-
Timing
Synchronous
-
Count Rate
8.5 MHz
-
Trigger Type
Positive Edge
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-