Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4018BF
CD4018BF
Active
Logic - Counters, Dividers
Description:
CD4018B-MIL CMOS PRESETTABLE DIV
Manufacturer:
Texas Instruments
Datasheet:
CD4018BF Datasheet
History Price: $15.75000
In Stock: 12080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4018BF vs CD4520BME4
Part No
CD4018BF
CD4520BME4
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Logic Type
-
Binary Counter
Direction
-
Up
Number of Elements
-
2
Number of Bits per Element
-
4
Reset
-
Asynchronous
Timing
-
Synchronous
Count Rate
-
8 MHz
Trigger Type
-
Positive, Negative
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC