☰
CD4018BF
CD4018BF
Active
Description:  CD4018B-MIL CMOS PRESETTABLE DIV
Manufacturer:  Texas Instruments
Datasheet:   CD4018BF Datasheet
History Price: $15.75000
In Stock: 12080
CD4018BF vs CD4522BM
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
Divide-by-N
Direction
-
Down
Number of Elements
-
1
Number of Bits per Element
-
4
Reset
-
Asynchronous
Timing
-
-
Count Rate
-
8 MHz
Trigger Type
-
Positive, Negative
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC