Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4018BM
CD4018BM
Active
Logic - Counters, Dividers
Description:
IC DIVIDER BY N 5-BIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4018BM Datasheet
History Price: $1.11000
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4018BM vs CD4017BD
Part No
CD4018BM
CD4017BD
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Divide-by-N
Counter, Decade
Direction
-
Up
Number of Elements
1
1
Number of Bits per Element
5
5
Reset
Asynchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
8.5 MHz
11 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC