☰
CD4018BM
CD4018BM
Active
Description:  IC DIVIDER BY N 5-BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4018BM Datasheet
History Price: $1.11000
In Stock: 34560
CD4018BM vs CD4522BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Divide-by-N
Divide-by-N
Direction
-
Down
Number of Elements
1
1
Number of Bits per Element
5
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
8.5 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC