Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD40192BD
CD40192BD
Active
Logic - Counters, Dividers
Description:
IC BCD COUNTER 4-BIT 16SOIC
Manufacturer:
Harris Corporation
Datasheet:
CD40192BD Datasheet
History Price: Active
In Stock: 8880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40192BD vs CD40192BE
Part No
CD40192BD
CD40192BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Texas Instruments
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
BCD Counter
Counter, Decade
Direction
Up, Down
Up, Down
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
11 MHz
5.5 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP