☰
CD40192BD
CD40192BD
Active
Description:  IC BCD COUNTER 4-BIT 16SOIC
Manufacturer:  Harris Corporation
Datasheet:   CD40192BD Datasheet
History Price: Active
In Stock: 9640
CD40192BD vs CD40193BE
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
BCD Counter
Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
11 MHz
5.5 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP