☰
CD40192BD
CD40192BD
Active
Description:  IC BCD COUNTER 4-BIT 16SOIC
Manufacturer:  Harris Corporation
Datasheet:   CD40192BD Datasheet
History Price: Active
In Stock: 9640
CD40192BD vs CD4020BF3A
Series
4000B
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
BCD Counter
-
Direction
Up, Down
-
Number of Elements
1
-
Number of Bits per Element
4
-
Reset
Asynchronous
-
Timing
Synchronous
-
Count Rate
11 MHz
-
Trigger Type
Positive Edge
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-