☰
CD4019BE
CD4019BE
Active
Description:  IC QUAD AND/OR SELECT GATE 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4019BE Datasheet
History Price: $0.60000
In Stock: 37040
CD4019BE vs CD4572UBMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
AND/OR Gate
NOR/NAND/INVERT Gate
Number of Circuits
4
6
Number of Inputs
2
8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Differential
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC