☰
CD4019BF
CD4019BF
Active
Description:  CMOS QUAD 2-INPUT AND-OR GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4019BF Datasheet
History Price: $11.19000
In Stock: 16400
CD4019BF vs CD4086BEE4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
AND/OR Gate
AND/OR/INVERT Gate
Number of Circuits
4
1
Number of Inputs
4
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
14-PDIP