Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4019BF3A
CD4019BF3A
Active
Logic - Gates and Inverters
Description:
CD4019B-MIL CMOS QUAD AND/OR SEL
Manufacturer:
Texas Instruments
Datasheet:
CD4019BF3A Datasheet
History Price: $13.43000
In Stock: 5280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4019BF3A vs CD4093BEE4
Part No
CD4019BF3A
CD4093BEE4
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Schmitt Trigger
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Max)
-
4 μA
Current - Output High, Low
-
3.4mA, 3.4mA
Input Logic Level - Low
-
0.9V ~ 4V
Input Logic Level - High
-
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
-
130ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
-
14-DIP (0.300", 7.62mm)