☰
CD4019BM
CD4019BM
Active
Description:  IC QUAD AND/OR SELCT GATE 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4019BM Datasheet
History Price: $1.07000
In Stock: 32000
CD4019BM vs CD4068BD3
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
AND/OR Gate
AND/NAND Gate
Number of Circuits
4
1
Number of Inputs
2
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-CDIP