☰
CD4019BMT
CD4019BMT
Active
Description:  IC QUAD AND/OR SELCT GATE 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4019BMT Datasheet
History Price: $1.07000
In Stock: 18240
CD4019BMT vs CD4572UBMT
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
AND/OR Gate
NOR/NAND/INVERT Gate
Number of Circuits
4
6
Number of Inputs
2
8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Differential
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC