Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD40208BD
CD40208BD
Active
Logic - Shift Registers
Description:
CMOS 4 X 4 MULTIPORT REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD40208BD Datasheet
History Price: $7.21000
In Stock: 18320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40208BD vs CD4094BE
Part No
CD40208BD
CD4094BE
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Register File
Shift Register
Output Type
Tri-State
Tri-State
Number of Elements
1
1
Number of Bits per Element
4
8
Function
-
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-CERDIP
16-PDIP